5.11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
5.11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
5.11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD RN 0805 5R11 0.1% 10PPM 1K RL
RES, 5R11, 0.1%, 0.1W, 0805, THIN FILM; Resistance:5.11ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103478DKR-ND | RN73C2A5R11BTDF | 96X1257 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0805 5R11 0.1% 10PPM 1K RL | Res, 5R11, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 5.11 ohms | 5.11 ohms |