TE Connectivity RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY... RN73C2A5K76BTG

Description
RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY... - RN73C2A5K76BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY...
RN73C2A5K76BTG
RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY... RN73C2A5K76BTG
RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY...

RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A5K76BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A5K76BTG-ND
Chip Resistor - Surface Mount RN73C2A5K76BTG-ND
5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 5.76Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 5.76Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8358
Resistor, Thin Film, 5.76Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8358
RESISTOR, THIN FILM, 5.76KOHM, 100mW 0.1%; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 5.76KOHM, 100mW 0.1%; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A5K76BTG RN73C2A5K76BTG-ND 20R8358
Product Name RESISTORS 0805 5K76RESISTOR 0805 5K76; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:5.76KR; CASE STY... Chip Resistor - Surface Mount Resistor, Thin Film, 5.76Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details