TE Connectivity RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style... RN73C2A5K36BTG

Description
RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style...
Request a Quote Datasheet
Description
RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style... - RN73C2A5K36BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style...
RN73C2A5K36BTG
RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style... RN73C2A5K36BTG
RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style...

RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A5K36BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A5K36BTG-ND
Chip Resistor - Surface Mount RN73C2A5K36BTG-ND
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A5K36BTG RN73C2A5K36BTG-ND
Product Name RESISTOR 0805 5K36RESISTOR 0805 5K36; Resistor element type:Thin Film; Resistance:5.36kR; Case style... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers