TE Connectivity Chip Resistor - Surface Mount RN73C2A59RBTDF

Description
RES SMD 59 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 59 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C2A59RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A59RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A59RBTDFDKR-ND
RES SMD 59 OHM 0.1% 1/10W 0805

RES SMD 59 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A59RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A59RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A59RBTDFTR-ND
59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A59RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A59RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A59RBTDFCT-ND
RES SMD 59 OHM 0.1% 1/10W 0805

RES SMD 59 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Fixed Resistors; RN 0805 59R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A59RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 59R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A59RBTDF
Fixed Resistors; RN 0805 59R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A59RBTDF
Fixed Resistors; RN 0805 59R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 59R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 59R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6592
Res, 59R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6592
RES, 59R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 59R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2937
Res, 59R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2937
RES, 59R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 59R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RN73C2A59RBTDFDKR-ND RN73C2A59RBTDF 98Y6592
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 59R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 59R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers