TE Connectivity Chip Resistor - Surface Mount RN73C2A56R2BTG

Description
56.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A56R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A56R2BTG-ND
Chip Resistor - Surface Mount RN73C2A56R2BTG-ND
56.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

56.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 56R2 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A56R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 56R2 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A56R2BTG
Fixed Resistors; RN 0805 56R2 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A56R2BTG
Fixed Resistors; RN 0805 56R2 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 56R2 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 56.2 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8403 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 56.2 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8403
Thin Film Resistor, 56.2 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8403
THIN FILM RESISTOR, 56.2 OHM, 100mW, 0.1%; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 56.2 OHM, 100mW, 0.1%; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A56R2BTG-ND RN73C2A56R2BTG 20R8403
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 56R2 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 56.2 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details