TE Connectivity Chip Resistor - Surface Mount RN73C2A54R9BTG

Description
54.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
54.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A54R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A54R9BTG-ND
Chip Resistor - Surface Mount RN73C2A54R9BTG-ND
54.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

54.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 54R9 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A54R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 54R9 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A54R9BTG
Fixed Resistors; RN 0805 54R9 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A54R9BTG
Fixed Resistors; RN 0805 54R9 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 54R9 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A54R9BTG-ND RN73C2A54R9BTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 54R9 0.1% 10PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details