TE Connectivity Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A54K9BTDF

Description
Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A54K9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A54K9BTDF
Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A54K9BTDF
Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103683CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103683CT-ND
Chip Resistor - Surface Mount A103683CT-ND
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103683TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103683TR-ND
Chip Resistor - Surface Mount A103683TR-ND
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103683DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103683DKR-ND
Chip Resistor - Surface Mount A103683DKR-ND
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RN73C2A54K9BTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RN73C2A54K9BTDF
Resistors - Chip Resistor - Surface Mount RN73C2A54K9BTDF
RES SMD 54.9KOHM 0.1% 1/10W 0805

RES SMD 54.9KOHM 0.1% 1/10W 0805

Supplier's Site
Res, 54K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 20R8389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
20R8389
Res, 54K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 20R8389
RES, 54K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 54.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2560 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 54.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2560
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 54.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2560
Surface Mount Chip Resistor, Thin Film, RN73 Series, 54.9 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 54.9 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9424
Res, 54K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9424
RES, 54K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A54K9BTDF A103683CT-ND RN73C2A54K9BTDF 20R8389 26M2560
Product Name Fixed Resistors; RN 0805 54K9 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 54K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 54.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details