TE Connectivity RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY... RN73C2A549RBTG

Description
RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY... - RN73C2A549RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY...
RN73C2A549RBTG
RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY... RN73C2A549RBTG
RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY...

RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A549RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A549RBTG-ND
Chip Resistor - Surface Mount RN73C2A549RBTG-ND
549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 549 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8396 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 549 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8396
Thin Film Resistor, 549 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8396
THIN FILM RESISTOR, 549 OHM, 100mW, 0.1%; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 549 OHM, 100mW, 0.1%; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A549RBTG RN73C2A549RBTG-ND 20R8396
Product Name RESISTORS 0805 549R RESISTORS 0805 549R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:549R; CASE STY... Chip Resistor - Surface Mount Thin Film Resistor, 549 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details