TE Connectivity RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL... RN73C2A53R6BTG

Description
RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL...
Request a Quote Datasheet
Description
RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL... - RN73C2A53R6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL...
RN73C2A53R6BTG
RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL... RN73C2A53R6BTG
RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL...

RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A53R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A53R6BTG-ND
Chip Resistor - Surface Mount RN73C2A53R6BTG-ND
53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A53R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A53R6BTG-ND
Chip Resistor - Surface Mount 1111-RN73C2A53R6BTG-ND
RN 0805 53R6 0.1% 10PPM CUT LENG

RN 0805 53R6 0.1% 10PPM CUT LENG

Buy Now Datasheet
Res, Thin Film, 53R6, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 53R6, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8384
Res, Thin Film, 53R6, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8384
RES, THIN FILM, 53R6, 0.1%, 0.1W, 0805; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 53R6, 0.1%, 0.1W, 0805; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A53R6BTG RN73C2A53R6BTG-ND 1111-RN73C2A53R6BTG-ND 20R8384
Product Name RESISTORS 0805 53R6RESISTOR 0805 53R6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:53.6R; CASE STYL... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 53R6, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Resistance Range 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers