TE Connectivity Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A53R6BTDF

Description
Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A53R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A53R6BTDF
Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A53R6BTDF
Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A53R6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A53R6BTDF-ND
Chip Resistor - Surface Mount RN73C2A53R6BTDF-ND
53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6587
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6587
RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:53.6ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:53.6ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2935
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2935
RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:53.6ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:53.6ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A53R6BTDF RN73C2A53R6BTDF-ND 98Y6587
Product Name Fixed Resistors; RN 0805 53R6 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details