TE Connectivity Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A53R0BTDF

Description
Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A53R0BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A53R0BTDF
Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A53R0BTDF
Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A53R0BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A53R0BTDF-ND
Chip Resistor - Surface Mount RN73C2A53R0BTDF-ND
53 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

53 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A53R0BTDF RN73C2A53R0BTDF-ND
Product Name Fixed Resistors; RN 0805 53R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details