TE Connectivity Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A53K6BTDF

Description
Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A53K6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A53K6BTDF
Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A53K6BTDF
Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103464CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103464CT-ND
Chip Resistor - Surface Mount A103464CT-ND
53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103464DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103464DKR-ND
Chip Resistor - Surface Mount A103464DKR-ND
53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103464TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103464TR-ND
Chip Resistor - Surface Mount A103464TR-ND
53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 53.6Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 53.6Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8380
Resistor, Thin Film, 53.6Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8380
RESISTOR, THIN FILM, 53.6KOHM, 100mW 0.1%; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 53.6KOHM, 100mW 0.1%; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 53.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2558 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 53.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2558
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 53.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2558
Surface Mount Chip Resistor, Thin Film, RN73 Series, 53.6 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 53.6 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 53.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9278 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 53.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9278
Surface Mount Thin Film Resistor, Rn73 Series, 53.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9278
Surface Mount Thin Film Resistor, RN73 Series, 53.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 53.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A53K6BTDF A103464CT-ND 20R8380 26M2558
Product Name Fixed Resistors; RN 0805 53K6 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thin Film, 53.6Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 53.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details