TE Connectivity Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL RN73C2A536RBTDF

Description
Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL - RN73C2A536RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL
RN73C2A536RBTDF
Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL RN73C2A536RBTDF
Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL

Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A536RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A536RBTDF-ND
Chip Resistor - Surface Mount RN73C2A536RBTDF-ND
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A536RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A536RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A536RBTDFTR-ND
RN 0805 536R 0.1% 10PPM 1KRL

RN 0805 536R 0.1% 10PPM 1KRL

Buy Now Datasheet
Res, 536R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6588
Res, 536R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6588
RES, 536R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:536ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 536R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:536ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2936
Res, 536R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2936
RES, 536R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:536ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 536R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:536ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A536RBTDF RN73C2A536RBTDF-ND 1111-RN73C2A536RBTDFTR-ND 98Y6588
Product Name Thin Film Resistors - SMD RN 0805 536R 0.1% 10PPM 1KRL Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 536R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details