RESISTORS 0805 52K3RESISTOR 0805 52K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:52.3KR; CASE STY...
52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
THIN FILM RESISTOR, 52.3KOHM, 100mW 0.1%; Resistance:52.3kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A52K3BTG | RN73C2A52K3BTG-ND | 20R8372 |
| Product Name | RESISTORS 0805 52K3RESISTOR 0805 52K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:52.3KR; CASE STY... | Chip Resistor - Surface Mount | Thin Film Resistor, 52.3Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |