The Resistor, part number 98Y6586, is a precision thin film resistor from the RN73 series, featuring a resistance value of 52.3 kΩ with a tolerance of ±0.1%. It is designed for a maximum power rating of 0.1W at 70°C and can operate within a temperature range of -55°C to +155°C. The resistor has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high stability and accuracy in various applications. It is suitable for use in communications, industrial controls, instrumentation, and medical devices. The component is RoHS compliant and has an insulation resistance of at least 1000 MΩ. The resistor is packaged in an 0805 case style, making it compatible with standard surface mount technology.
Fixed Resistors; RN 0805 52K3 0.1% 10PPM 1KRL ( Holsworthy )
52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 52K3, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A52K3BTDF | A103463CT-ND | 98Y6586 |
| Product Name | Fixed Resistors; RN 0805 52K3 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 52K3, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |