TE Connectivity Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A523RBTG

Description
Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A523RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A523RBTG
Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A523RBTG
Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A523RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A523RBTG-ND
Chip Resistor - Surface Mount RN73C2A523RBTG-ND
523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 523 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805 - 70064682 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 523 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805
70064682
Resistor;Thin Film;Res 523 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805 70064682
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A523RBTG RN73C2A523RBTG-ND 70064682
Product Name Fixed Resistors; RN 0805 523R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor;Thin Film;Res 523 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers