51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTORS 0805 51R1RESISTOR 0805 51R1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:51.1R; CASE STYL...
Surface Mount Thin Film Resistor, RN73 Series, 51.1 ohm, 100 mW, - 0.1%, 100 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A51R1BTG-ND | RN73C2A51R1BTG | 20R8366 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0805 51R1RESISTOR 0805 51R1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:51.1R; CASE STYL... | Surface Mount Thin Film Resistor, Rn73 Series, 51.1 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 51.1 ohms |