TE Connectivity Chip Resistor - Surface Mount RN73C2A51R1BTDF

Description
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103461DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103461DKR-ND
Chip Resistor - Surface Mount A103461DKR-ND
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103461CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103461CT-ND
Chip Resistor - Surface Mount A103461CT-ND
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103461TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103461TR-ND
Chip Resistor - Surface Mount A103461TR-ND
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 51R1 0.1% 10PPM 1KRL - RN73C2A51R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 51R1 0.1% 10PPM 1KRL
RN73C2A51R1BTDF
Thin Film Resistors - SMD RN 0805 51R1 0.1% 10PPM 1KRL RN73C2A51R1BTDF
Thin Film Resistors - SMD RN 0805 51R1 0.1% 10PPM 1KRL

Thin Film Resistors - SMD RN 0805 51R1 0.1% 10PPM 1KRL

Supplier's Site
Resistor, Thin Film, 51.1 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 51.1 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8365
Resistor, Thin Film, 51.1 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8365
RESISTOR, THIN FILM, 51.1 OHM, 100mW, 0.1%; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 51.1 OHM, 100mW, 0.1%; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 51.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2554 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 51.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2554
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 51.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2554
Surface Mount Chip Resistor, Thin Film, RN73 Series, 51.1 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 51.1 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 51.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9276 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 51.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9276
Surface Mount Thin Film Resistor, Rn73 Series, 51.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9276
Surface Mount Thin Film Resistor, RN73 Series, 51.1 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 51.1 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103461DKR-ND RN73C2A51R1BTDF 20R8365 26M2554
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 51R1 0.1% 10PPM 1KRL Resistor, Thin Film, 51.1 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 51.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details