The RN73 Series Surface Mount Thin Film Resistor from TE Connectivity features a resistance value of 51.1 kΩ, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 100 V and is compliant with RoHS standards. The resistor exhibits a temperature coefficient of resistance (TCR) of 5 ppm/°C, ensuring high precision and stability across a wide temperature range of -55°C to +155°C. This component is suitable for applications in communications, instrumentation, industrial controls, and medical devices. The RN73 series is known for its reliable performance and is available in various package sizes, facilitating easy integration into different circuit designs.
Fixed Resistors; RN 0805 51K1 0.1% 10PPM 1KRL ( Holsworthy )
51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Surface Mount Chip Resistor, Thin Film, RN73 Series, 51.1 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 51.1 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES SMD 51.1KOHM 0.1% 1/10W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A51K1BTDF | A103460TR-ND | 26M2553 | RN73C2A51K1BTDF |
| Product Name | Fixed Resistors; RN 0805 51K1 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 51.1 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |