TE Connectivity Chip Resistor - Surface Mount RN73C2A511RBTG

Description
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A511RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A511RBTG-ND
Chip Resistor - Surface Mount RN73C2A511RBTG-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 511R RESISTORS 0805 511R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:511R; CASE STY... - RN73C2A511RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 511R RESISTORS 0805 511R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:511R; CASE STY...
RN73C2A511RBTG
RESISTORS 0805 511R RESISTORS 0805 511R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:511R; CASE STY... RN73C2A511RBTG
RESISTORS 0805 511R RESISTORS 0805 511R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:511R; CASE STY...

RESISTORS 0805 511R RESISTORS 0805 511R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:511R; CASE STY...

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8369 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8369
Surface Mount Thin Film Resistor, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8369
Surface Mount Thin Film Resistor, RN73 Series, 511 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 511 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A511RBTG-ND RN73C2A511RBTG 20R8369
Product Name Chip Resistor - Surface Mount RESISTORS 0805 511R RESISTORS 0805 511R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:511R; CASE STY... Surface Mount Thin Film Resistor, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details