TE Connectivity Chip Resistor - Surface Mount RN73C2A511RBTDF

Description
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103459TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103459TR-ND
Chip Resistor - Surface Mount A103459TR-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103459CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103459CT-ND
Chip Resistor - Surface Mount A103459CT-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103459DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103459DKR-ND
Chip Resistor - Surface Mount A103459DKR-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A511RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A511RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A511RBTDFTR-ND
RN 0805 511R 0.1% 10PPM 1KRL

RN 0805 511R 0.1% 10PPM 1KRL

Buy Now Datasheet
Fixed Resistors; RN 0805 511R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A511RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 511R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A511RBTDF
Fixed Resistors; RN 0805 511R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A511RBTDF
Fixed Resistors; RN 0805 511R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 511R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 04X6728 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
04X6728
Surface Mount Thin Film Resistor, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 04X6728
Surface Mount Thin Film Resistor, RN73 Series, 511 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 511 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2555
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2555
Surface Mount Chip Resistor, Thin Film, RN73 Series, 511 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 511 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103459TR-ND 1111-RN73C2A511RBTDFTR-ND RN73C2A511RBTDF 04X6728
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 511R 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 511 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details