TE Connectivity Chip Resistor - Surface Mount RN73C2A4R75BTDF

Description
4.75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A4R75BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A4R75BTDF-ND
Chip Resistor - Surface Mount RN73C2A4R75BTDF-ND
4.75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A4R75BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A4R75BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A4R75BTDFTR-ND
RN 0805 4R75 0.1% 10PPM 1K RL

RN 0805 4R75 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 4R75, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9365
Res, 4R75, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9365
RES, 4R75, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.75ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4R75, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.75ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R75, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8865
Res, 4R75, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8865
RES, 4R75, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.75ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4R75, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.75ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A4R75BTDF-ND 1111-RN73C2A4R75BTDFTR-ND 05AC9365
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4R75, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details