TE Connectivity Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A4K99BTG

Description
Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A4K99BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A4K99BTG
Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A4K99BTG
Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A105846-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105846-ND
Chip Resistor - Surface Mount A105846-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064679 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064679
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064679
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A4K99BTG A105846-ND 70064679
Product Name Fixed Resistors; RN 0805 4K99 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details