Fixed Resistors; RN 0805 4K99 0.1% 10PPM 5KRL ( Holsworthy )
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm;
RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.99kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A4K99BTD | A119904TR-ND | 01AH0264 | 20R8250 |
| Product Name | Fixed Resistors; RN 0805 4K99 0.1% 10PPM 5KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity | Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |