Fixed Resistors; RN 0805 4K75 0.1% 10PPM 1KRL ( Holsworthy )
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES THIN FILM, 4.75KOHM, 100mW 0.1%; Resistance:4.75kohm;
RES, 4K75, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.75kohm;
Surface Mount Chip Resistor, Thin Film, RN73 Series, 4.75 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A4K75BTDF | A103681DKR-ND | 20R8246 | 48AC1785 | 68X3225 |
| Product Name | Fixed Resistors; RN 0805 4K75 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res Thin Film, 4.75Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity | Res, 4K75, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.75 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |