TE Connectivity Chip Resistor - Surface Mount RN73C2A4K64BTG

Description
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A4K64BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A4K64BTG-ND
Chip Resistor - Surface Mount RN73C2A4K64BTG-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 4K64 0.1% 10PPM CUT LENGTH - RN73C2A4K64BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 4K64 0.1% 10PPM CUT LENGTH
RN73C2A4K64BTG
Thin Film Resistors - SMD RN 0805 4K64 0.1% 10PPM CUT LENGTH RN73C2A4K64BTG
Thin Film Resistors - SMD RN 0805 4K64 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 4K64 0.1% 10PPM CUT LENGTH

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A4K64BTG-ND RN73C2A4K64BTG
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 4K64 0.1% 10PPM CUT LENGTH
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details