TE Connectivity Chip Resistor - Surface Mount RN73C2A4K64BTDF

Description
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102100CT-ND
Chip Resistor - Surface Mount A102100CT-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102100TR-ND
Chip Resistor - Surface Mount A102100TR-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102100DKR-ND
Chip Resistor - Surface Mount A102100DKR-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 4K64 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A4K64BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 4K64 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A4K64BTDF
Fixed Resistors; RN 0805 4K64 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A4K64BTDF
Fixed Resistors; RN 0805 4K64 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 4K64 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.64 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2520 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.64 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2520
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.64 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2520
Surface Mount Chip Resistor, Thin Film, RN73 Series, 4.64 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 4.64 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102100CT-ND RN73C2A4K64BTDF 26M2520
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 4K64 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.64 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers