TE Connectivity Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A4K32BTDF

Description
Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A4K32BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A4K32BTDF
Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A4K32BTDF
Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103458CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103458CT-ND
Chip Resistor - Surface Mount A103458CT-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103458TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103458TR-ND
Chip Resistor - Surface Mount A103458TR-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103458DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103458DKR-ND
Chip Resistor - Surface Mount A103458DKR-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 4K32, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 79J5716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K32, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
79J5716
Res, Thin Film, 4K32, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 79J5716
RES, THIN FILM, 4K32, 0.1%, 0.1W, 0805, REEL; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 4K32, 0.1%, 0.1W, 0805, REEL; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.32 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2517 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.32 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2517
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.32 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2517
Surface Mount Chip Resistor, Thin Film, RN73 Series, 4.32 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 4.32 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 4.32 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9253 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 4.32 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9253
Surface Mount Thin Film Resistor, Rn73 Series, 4.32 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9253
Surface Mount Thin Film Resistor, RN73 Series, 4.32 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 4.32 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A4K32BTDF A103458CT-ND 79J5716 26M2517
Product Name Fixed Resistors; RN 0805 4K32 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 4K32, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 4.32 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details