TE Connectivity Chip Resistor - Surface Mount RN73C2A4K22BTDF

Description
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103457TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103457TR-ND
Chip Resistor - Surface Mount A103457TR-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103457CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103457CT-ND
Chip Resistor - Surface Mount A103457CT-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103457DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103457DKR-ND
Chip Resistor - Surface Mount A103457DKR-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 4K22 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A4K22BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 4K22 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A4K22BTDF
Fixed Resistors; RN 0805 4K22 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A4K22BTDF
Fixed Resistors; RN 0805 4K22 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 4K22 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A4K22BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A4K22BTDF
Chip Resistor - Surface Mount RN73C2A4K22BTDF
RES SMD 4.22KOHM 0.1% 1/10W 0805

RES SMD 4.22KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Resistor, Thin Film, 4.22Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4.22Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8232
Resistor, Thin Film, 4.22Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8232
RESISTOR, THIN FILM, 4.22KOHM, 100mW 0.1%; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 4.22KOHM, 100mW 0.1%; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH5913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH5913
Res, 4K22, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH5913
RES, 4K22, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 4K22, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number A103457TR-ND RN73C2A4K22BTDF RN73C2A4K22BTDF 20R8232 92AH5913
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 4K22 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thin Film, 4.22Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity Res, 4K22, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers