4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 4K02 0.1% 10PPM 5KRL ( Holsworthy )
RES, 4K02, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.02kohm;
RES SMD 4.02KOHM 0.1% 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A119994CT-ND | RN73C2A4K02BTD | 01AH0262 | RN73C2A4K02BTD |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 4K02 0.1% 10PPM 5KRL ( Holsworthy ) | Res, 4K02, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |