49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 49R9 0.1% 10PPM 1K RL ( Holsworthy )
RES, 49R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 49.9 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES, 49R9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
RES, 49R9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103455TR-ND | RN73C2A49R9BTDF | 98Y6583 | 99W9268 | 46AK9422 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 49R9 0.1% 10PPM 1K RL ( Holsworthy ) | Res, 49R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 49.9 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Res, 49R9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] |
| Resistance Range | 49.9 ohms | 49.9 ohms | 49.9 ohms |