TE Connectivity Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A49K9BTG

Description
Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A49K9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A49K9BTG
Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A49K9BTG
Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1676353-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1676353-1-ND
Chip Resistor - Surface Mount 1676353-1-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 49.9 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064669 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 49.9 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064669
Resistor;Thin Film;Res 49.9 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064669
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8334 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8334
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8334
Surface Mount Chip Resistor, Thin Film, RN73 Series, 49.9 kohm, 100 mW, 0.1%, 100 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 49.9 kohm, 100 mW, 0.1%, 100 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A49K9BTG 1676353-1-ND 70064669 20R8334
Product Name Fixed Resistors; RN 0805 49K9 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor;Thin Film;Res 49.9 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 Surface Mount Chip Resistor, Thin Film, Rn73 Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details