Fixed Resistors; RN 0805 49K9 0.1% 10PPM 1KRL ( Holsworthy )
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
THIN FILM RESISTOR, 49.9KOHM, 63mW, ±0.1%; Resistance:49.9kohm;
RES, 49K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:49.9kohm;
Surface Mount Thin Film Resistor, RN73 Series, 49.9 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES, 49K9, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A49K9BTDF | A103679TR-ND | 20R8333 | 02AH0400 | 68X3226 | 75Y9880 |
| Product Name | Fixed Resistors; RN 0805 49K9 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Thin Film Resistor, 49.9Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity | Res, 49K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Res, 49K9, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |