TE Connectivity Chip Resistor - Surface Mount RN73C2A48R7BTG

Description
48.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
48.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A48R7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A48R7BTG-ND
Chip Resistor - Surface Mount RN73C2A48R7BTG-ND
48.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

48.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 48R7 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A48R7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 48R7 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A48R7BTG
Fixed Resistors; RN 0805 48R7 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A48R7BTG
Fixed Resistors; RN 0805 48R7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 48R7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 48.7 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8328 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 48.7 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8328
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 48.7 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8328
Surface Mount Chip Resistor, Thin Film, RN73 Series, 48.7 ohm, 100 mW, 0.1%, 100 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 48.7 ohm, 100 mW, 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A48R7BTG-ND RN73C2A48R7BTG 20R8328
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 48R7 0.1% 10PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rn73 Series, 48.7 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details