48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD RN 0805 48K7 0.1% 10PPM CUT LENGTH
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A48K7BTG-ND | RN73C2A48K7BTG |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0805 48K7 0.1% 10PPM CUT LENGTH |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |