TE Connectivity RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY... RN73C2A487RBTG

Description
RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY... - RN73C2A487RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY...
RN73C2A487RBTG
RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY... RN73C2A487RBTG
RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY...

RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A487RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A487RBTG-ND
Chip Resistor - Surface Mount RN73C2A487RBTG-ND
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A487RBTG RN73C2A487RBTG-ND
Product Name RESISTORS 0805 487R RESISTORS 0805 487R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:487R; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers