TE Connectivity Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A487RBTDF

Description
Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A487RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A487RBTDF
Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A487RBTDF
Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103452TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103452TR-ND
Chip Resistor - Surface Mount A103452TR-ND
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103452DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103452DKR-ND
Chip Resistor - Surface Mount A103452DKR-ND
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103452CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103452CT-ND
Chip Resistor - Surface Mount A103452CT-ND
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 487 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2545 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 487 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2545
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 487 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2545
Surface Mount Chip Resistor, Thin Film, RN73 Series, 487 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 487 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A487RBTDF A103452TR-ND 26M2545
Product Name Fixed Resistors; RN 0805 487R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rn73 Series, 487 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers