TE Connectivity SMD 0.1W 47.5ohm 100V Resistor RN73C2A47R5BTG

Description
Fixed Resistor, Thin Film, 0.1W, 47.5ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A47R5BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 47.5ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 47.5ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A47R5BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 47.5ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A47R5BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 47.5ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 47.5ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A47R5BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 47.5ohm 100V Resistor - 52-RN73C2A47R5BTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 47.5ohm 100V Resistor
52-RN73C2A47R5BTG
SMD 0.1W 47.5ohm 100V Resistor 52-RN73C2A47R5BTG
Fixed Resistor, Thin Film, 0.1W, 47.5ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A47R5BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 47.5ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 47.5ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A47R5BTG can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 47.5ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A47R5BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 47.5ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 47.5ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A47R5BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73C2A47R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A47R5BTG-ND
Chip Resistor - Surface Mount RN73C2A47R5BTG-ND
47.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

47.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 47R5 0.1% 10PPM CUT LENGTH - RN73C2A47R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 47R5 0.1% 10PPM CUT LENGTH
RN73C2A47R5BTG
Thin Film Resistors - SMD RN 0805 47R5 0.1% 10PPM CUT LENGTH RN73C2A47R5BTG
Thin Film Resistors - SMD RN 0805 47R5 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 47R5 0.1% 10PPM CUT LENGTH

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035544-RN73C2A47R5BTG
Resistors - Chip Resistor - Surface Mount 1035544-RN73C2A47R5BTG
Win Source Part Number: 1035544-RN73C2A47R5B TG Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Strip Height - Seated (Max): 0.026" (0.65mm) Standard Package: 250 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 47.5 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RT0805BRB0747RL; ERA-6AEB47R5V; TNPW080547R5BEEN; RP73D2A47R5BTG; RT0805BRD0747R5L; RN73C2A51R1BTDF; RN73C2A47R5BTDF; RN73C2A49R9BTDF; TNPW080549R9BYEN1676 701-1; RN73C2A47R5BTG..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1676701-1-ND,1676701 -1 Base Product Number: RN73C2A

Win Source Part Number: 1035544-RN73C2A47R5BTG
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Strip
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 250
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 47.5 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RT0805BRB0747RL; ERA-6AEB47R5V; TNPW080547R5BEEN; RP73D2A47R5BTG; RT0805BRD0747R5L; RN73C2A51R1BTDF; RN73C2A47R5BTDF; RN73C2A49R9BTDF; TNPW080549R9BYEN1676701-1; RN73C2A47R5BTG..;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1676701-1-ND,1676701-1
Base Product Number: RN73C2A

Buy Now Datasheet
Res, Thin Film, 47R5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R8319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47R5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R8319
Res, Thin Film, 47R5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R8319
RES, THIN FILM, 47R5, 0.1%, 0.1W, 0805, REEL; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 47R5, 0.1%, 0.1W, 0805, REEL; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RN73C2A47R5BTG RN73C2A47R5BTG-ND RN73C2A47R5BTG 1035544-RN73C2A47R5BTG 20R8319
Product Name SMD 0.1W 47.5ohm 100V Resistor Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 47R5 0.1% 10PPM CUT LENGTH Resistors - Chip Resistor - Surface Mount Res, Thin Film, 47R5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details