RESISTORS, 0805 47K5 RL1K RESISTORS, 0805 47K5 RL1K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:47...
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 47K5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47.5kohm;
RES, 47K5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47.5kohm;
(PRICE/TC) RES, 47K5, 0.1%, 0.1W, 0805, THIN FILM; RESISTOR CASE STYLE:0805 [2012 METRIC]; RESISTANCE:47.5KOHM;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A47K5BTDF | A103678CT-ND | 06AC6378 | 48963935 |
| Product Name | RESISTORS, 0805 47K5 RL1K RESISTORS, 0805 47K5 RL1K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:47... | Chip Resistor - Surface Mount | Res, 47K5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |