Thin Film Resistors - SMD
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 47K5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47.5kohm;
RESISTOR, RN 0805, 47K5, 0.1%, 10PPM, 5KRL. FREE 2 YEAR RADWELL WARRANTY
RES SMD 47.5KOHM 0.1% 1/10W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A47K5BTD | A119902CT-ND | 01AH0258 | 112490213 | RN73C2A47K5BTD |
| Product Name | Thin Film Resistors - SMD | Chip Resistor - Surface Mount | Res, 47K5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity | Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805 | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |