TE Connectivity RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY... RN73C2A475RBTG

Description
RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY... - RN73C2A475RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY...
RN73C2A475RBTG
RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY... RN73C2A475RBTG
RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY...

RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A475RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A475RBTG-ND
Chip Resistor - Surface Mount RN73C2A475RBTG-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A475RBTG RN73C2A475RBTG-ND
Product Name RESISTORS 0805 475R RESISTORS 0805 475R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:475R; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details