TE Connectivity Chip Resistor - Surface Mount RN73C2A475RBTDF

Description
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103450TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103450TR-ND
Chip Resistor - Surface Mount A103450TR-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103450DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103450DKR-ND
Chip Resistor - Surface Mount A103450DKR-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103450CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103450CT-ND
Chip Resistor - Surface Mount A103450CT-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A475RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A475RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A475RBTDFTR-ND
THIN FILM RESISTORS-SMD 0.1W .1%

THIN FILM RESISTORS-SMD 0.1W .1%

Buy Now Datasheet
Fixed Resistors; RN 0805 475R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A475RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 475R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A475RBTDF
Fixed Resistors; RN 0805 475R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A475RBTDF
Fixed Resistors; RN 0805 475R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 475R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 475 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 475 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2542
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 475 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2542
Surface Mount Chip Resistor, Thin Film, RN73 Series, 475 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 475 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 475 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 475 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9267
Surface Mount Thin Film Resistor, Rn73 Series, 475 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9267
Surface Mount Thin Film Resistor, RN73 Series, 475 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 475 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103450TR-ND 1111-RN73C2A475RBTDFTR-ND RN73C2A475RBTDF 26M2542
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 475R 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rn73 Series, 475 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details