TE Connectivity RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4... RN73C2A46R4BTG

Description
RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4...
Request a Quote Datasheet
Description
RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4... - RN73C2A46R4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4...
RN73C2A46R4BTG
RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4... RN73C2A46R4BTG
RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4...

RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A46R4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A46R4BTG-ND
Chip Resistor - Surface Mount RN73C2A46R4BTG-ND
46.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

46.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 46.4 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 34M8323 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 46.4 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
34M8323
Surface Mount Thin Film Resistor, Rn73 Series, 46.4 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 34M8323
Surface Mount Thin Film Resistor, RN73 Series, 46.4 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 46.4 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A46R4BTG RN73C2A46R4BTG-ND 34M8323
Product Name RESISTORS 0805 10PPM 46R4RESISTOR 0805 10PPM 46R4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:46.4... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 46.4 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details