TE Connectivity Chip Resistor - Surface Mount RN73C2A464RBTG

Description
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A464RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A464RBTG-ND
Chip Resistor - Surface Mount RN73C2A464RBTG-ND
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 464RRESISTOR 0805 464R; Resistor element type:Thin Film; Resistance:464R; Case style:0... - RN73C2A464RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 464RRESISTOR 0805 464R; Resistor element type:Thin Film; Resistance:464R; Case style:0...
RN73C2A464RBTG
RESISTOR 0805 464RRESISTOR 0805 464R; Resistor element type:Thin Film; Resistance:464R; Case style:0... RN73C2A464RBTG
RESISTOR 0805 464RRESISTOR 0805 464R; Resistor element type:Thin Film; Resistance:464R; Case style:0...

RESISTOR 0805 464RRESISTOR 0805 464R; Resistor element type:Thin Film; Resistance:464R; Case style:0...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A464RBTG-ND RN73C2A464RBTG
Product Name Chip Resistor - Surface Mount RESISTOR 0805 464RRESISTOR 0805 464R; Resistor element type:Thin Film; Resistance:464R; Case style:0...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details