TE Connectivity ™ Chip Resistor - Surface Mount RN73C2A464KBTG

Description
464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A464KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A464KBTG-ND
Chip Resistor - Surface Mount RN73C2A464KBTG-ND
464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 464K 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A464KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 464K 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A464KBTG
Fixed Resistors; RN 0805 464K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A464KBTG
Fixed Resistors; RN 0805 464K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 464K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor;Thin Film;Res 464 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 464 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064967
Resistor;Thin Film;Res 464 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064967
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A464KBTG-ND RN73C2A464KBTG 70064967
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 464K 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor;Thin Film;Res 464 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details