The RN73 series resistor, specifically the part number 05AC9375, is a thin film resistor with a resistance value of 45.3 ohms and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in an 0805 case style. The maximum operating voltage for this resistor is 100V, making it suitable for various applications including communications, industrial controls, instrumentation, and medical devices. The temperature coefficient of resistance (TCR) is specified at 10ppm/°C, ensuring high precision and stability. The resistor is RoHS compliant and features a high insulation resistance of over 9999M,Ѷ. Its operating temperature range is from -55°C to +155°C, allowing for versatility in different environmental conditions.
Thin Film Resistors - SMD RN 0805 45R3 0.1% 10PPM 1K RL
45.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 45R3, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:45.3ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
RES, 45R3, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:45.3ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A45R3BTDF | RN73C2A45R3BTDF-ND | 06AC6376 |
| Product Name | Thin Film Resistors - SMD RN 0805 45R3 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount | Res, 45R3, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |