TE Connectivity Chip Resistor - Surface Mount RN73C2A45K3BTG

Description
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A45K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A45K3BTG-ND
Chip Resistor - Surface Mount RN73C2A45K3BTG-ND
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 45K3RESISTOR 0805 45K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:45.3KR; CASE STY... - RN73C2A45K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 45K3RESISTOR 0805 45K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:45.3KR; CASE STY...
RN73C2A45K3BTG
RESISTORS 0805 45K3RESISTOR 0805 45K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:45.3KR; CASE STY... RN73C2A45K3BTG
RESISTORS 0805 45K3RESISTOR 0805 45K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:45.3KR; CASE STY...

RESISTORS 0805 45K3RESISTOR 0805 45K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:45.3KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A45K3BTG-ND RN73C2A45K3BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 45K3RESISTOR 0805 45K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:45.3KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers