TE Connectivity Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A45K3BTDF

Description
Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A45K3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A45K3BTDF
Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A45K3BTDF
Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103446DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103446DKR-ND
Chip Resistor - Surface Mount A103446DKR-ND
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103446TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103446TR-ND
Chip Resistor - Surface Mount A103446TR-ND
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103446CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103446CT-ND
Chip Resistor - Surface Mount A103446CT-ND
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 45.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2536 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 45.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2536
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 45.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2536
Surface Mount Chip Resistor, Thin Film, RN73 Series, 45.3 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 45.3 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 45.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 45.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9265
Surface Mount Thin Film Resistor, Rn73 Series, 45.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9265
Surface Mount Thin Film Resistor, RN73 Series, 45.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 45.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A45K3BTDF A103446DKR-ND 26M2536
Product Name Fixed Resistors; RN 0805 45K3 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rn73 Series, 45.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details