TE Connectivity Chip Resistor - Surface Mount RN73C2A453RBTDF

Description
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103445TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103445TR-ND
Chip Resistor - Surface Mount A103445TR-ND
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103445CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103445CT-ND
Chip Resistor - Surface Mount A103445CT-ND
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103445DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103445DKR-ND
Chip Resistor - Surface Mount A103445DKR-ND
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 453R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A453RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 453R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A453RBTDF
Fixed Resistors; RN 0805 453R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A453RBTDF
Fixed Resistors; RN 0805 453R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 453R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 453 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 453 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8305
Resistor, Thin Film, 453 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8305
RESISTOR, THIN FILM, 453 OHM, 100mW, 0.1%; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 453 OHM, 100mW, 0.1%; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 453 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2538 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 453 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2538
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 453 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2538
Surface Mount Chip Resistor, Thin Film, RN73 Series, 453 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 453 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103445TR-ND RN73C2A453RBTDF 20R8305 26M2538
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 453R 0.1% 10PPM 1KRL ( Holsworthy ) Resistor, Thin Film, 453 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 453 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details