TE Connectivity Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH RN73C2A44R2BTG

Description
Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH - RN73C2A44R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH
RN73C2A44R2BTG
Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH RN73C2A44R2BTG
Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A44R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A44R2BTG-ND
Chip Resistor - Surface Mount RN73C2A44R2BTG-ND
44.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

44.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A44R2BTG RN73C2A44R2BTG-ND
Product Name Thin Film Resistors - SMD RN 0805 44R2 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details